EN
  • EN
  • DE
  • IT

LM5104M/NOPB

Part No LM5104M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Voltage Half-Bridge Gate Driver With Adaptive Delay | IC DVR HALF-BRIDGE HV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.6A, 1.6A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time 600ns, 600ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5104
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200377-LM5104M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5104M/NOPB CAD Model

Description

Product Overview: Texas Instruments LM5104M/NOPB

The LM5104M/NOPB is a high-voltage gate driver designed by Texas Instruments to provide robust and efficient control for MOSFETs and IGBTs. This gate driver is particularly suitable for switch-mode power supplies, motor control applications, and other power conversion systems that require high-speed and high-power gate control.

Key Features

  • High-Voltage Capability: The LM5104M/NOPB is capable of handling voltages up to 100V, making it suitable for a wide range of high-voltage applications.
  • Dual Outputs: It features dual outputs for driving the gates of both high-side and low-side power MOSFETs, providing flexibility in various circuit topologies.
  • Fast Propagation Delays: With propagation delays typically under 35ns, the device ensures quick response times, which is critical for high-frequency switching applications.
  • Robust Output Drive: The gate driver can source up to 1A and sink up to 2A, providing strong drive capability for rapid charging and discharging of gate capacitances.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power switches by ensuring that the gate driver only operates when the supply voltage is sufficient.
  • Matched Propagation Delays: The LM5104M/NOPB offers matched propagation delays between the high-side and low-side drivers, which is essential for minimizing dead-time and preventing shoot-through.
  • Thermal Shutdown: An integrated thermal shutdown feature enhances system reliability by turning off the driver if the die temperature exceeds safe operating limits.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers

The LM5104M/NOPB comes in a compact 8-pin SOIC package, which is lead-free and RoHS compliant, denoted by the "NOPB" (No Lead (Pb)) suffix. Its compact size and powerful features make it an excellent choice for space-constrained applications that require efficient power management. With its robust design and comprehensive protection features, the LM5104M/NOPB from Texas Instruments stands out as a reliable and high-performing solution for advanced gate driving requirements.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1923 $56.9998
55+ $2.0535 $112.9425
85+ $1.9841 $168.6485
122+ $1.8454 $225.1388
158+ $1.7760 $280.6080
197+ $1.7067 $336.2199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess