EN
  • EN
  • DE

LM5114BMF

Part No LM5114BMF
Manufacturer Texas Instruments
Description Single 7.6A Peak Current Low-Side Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200422-LM5114BMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5114BMF CAD Model

Description

The LM5114BMF is a high-performance gate driver designed by Texas Instruments to address the demanding needs of fast-switching power converters. This advanced driver is specifically engineered to control the gates of high-power, high-speed, and high-frequency MOSFETs and IGBTs, making it an ideal choice for a wide range of applications such as switching power supplies, motor controllers, and DC-DC converters.

Key Features

  • High-Speed Operation: The LM5114BMF is capable of delivering rapid switching transitions, significantly improving the efficiency of power conversion systems.
  • Peak Output Current: It offers a robust peak output current of 7.6A, ensuring that even the most demanding power transistors are driven effectively.
  • Adaptive Drive Voltage: The gate driver operates over a wide range of input voltages, from 5V to 14V, providing flexibility in various power supply configurations.
  • Independent Source and Sink Outputs: With separate source and sink outputs, the LM5114BMF offers better control over the rise and fall times of the MOSFET gate voltage, reducing switching losses.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power device by ensuring the gate driver is only operational when the supply voltage is sufficient.

Applications

The versatility of the LM5114BMF makes it suitable for a variety of high-performance applications, including:

  • High-frequency DC-DC converters
  • Synchronous buck or boost converters
  • Motor control systems
  • Class-D audio amplifiers
  • Power inverters for renewable energy systems

Package and Reliability

The LM5114BMF is offered in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this gate driver provides reliable and consistent performance, backed by rigorous testing and industry-leading expertise.

For designers looking to enhance the efficiency and reliability of their high-power electronic systems, the LM5114BMF from Texas Instruments stands out as a sophisticated solution that offers both performance and practicality.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess