EN
  • EN
  • DE

LM5115MTCX

Part No LM5115MTCX
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM5115 Secondary Side Post Regulator / Synchronous Buck Controller | IC SECONDARY SIDE CTRLR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 7.5V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5115
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200427-LM5115MTCX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5115MTCX CAD Model

Description

The LM5115MTCX is a versatile synchronous buck controller designed by Texas Instruments, renowned for its efficiency and reliability in a wide range of power management applications. This advanced controller is engineered to handle high-voltage operations with ease, making it an ideal solution for system designers looking to optimize their power supply designs.

Key Features

  • Voltage Range: The LM5115MTCX operates over an impressive input voltage range from 3.5V to 75V, accommodating a broad spectrum of power systems and ensuring flexibility in various application scenarios.
  • Current Mode Control: It utilizes current mode control which provides superior transient response and simplifies loop compensation.
  • Adaptive Gate Drive Timing: The device features adaptive gate drive timing for the synchronous MOSFET which optimizes efficiency across a wide range of load currents.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 50 kHz to 750 kHz, allowing designers to balance efficiency and component size.
  • Thermal Performance: Housed in a thermally enhanced TSSOP-16 package, the LM5115MTCX is designed for optimal thermal performance, ensuring reliability under varying operating conditions.

Applications

The LM5115MTCX is suited for a diverse array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • Networking Equipment
  • Office and Home Electronics

Protection and Safety

With built-in features such as under-voltage lockout, thermal shutdown, and programmable soft-start, the LM5115MTCX ensures protected operation for both the controller and your power system. Overcurrent protection is also integrated, safeguarding against potential damage from excessive load conditions.

Quality and Support

Texas Instruments provides comprehensive technical support and resources for the LM5115MTCX, including detailed datasheets, application notes, and design tools. Their commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4616 $50.7696
15+ $6.9428 $104.1420
23+ $6.7259 $154.6957
31+ $6.5089 $201.7759
40+ $6.2920 $251.6800
54+ $5.6411 $304.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess