EN
  • EN
  • DE

MAX642ACPA+

Part No MAX642ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 16.5V Step Up Single-Out 1.5V to 16.5V/12V 1.5A 10W 8-Pin PDIP N / IC REG BOOST ADJ/12V 0.45A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (12V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786783-MAX642ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX642
Introduction Date December 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX642ACPA+ CAD Model

Description

Maxim Integrated MAX642ACPA+ Product Overview

The MAX642ACPA+ from Maxim Integrated is a high-performance, CMOS, quad-output, switched-capacitor voltage converter that stands out for its efficiency and versatility in a wide range of applications. This integrated circuit (IC) is designed to provide a simple and compact power supply solution for electronic devices requiring multiple voltage levels.

Key Features

  • Versatile Voltage Conversion: The MAX642ACPA+ can generate both positive and negative regulated voltages from a single positive input. This feature makes it ideal for applications that require dual or multiple supply voltages.
  • High Efficiency: Thanks to its switched-capacitor technology, the device operates with high efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Output Configurations: The IC can provide up to four regulated outputs, which can be configured as positive and/or negative voltages, offering flexibility in design.
  • Low Power Operation: It features a low quiescent current, making it suitable for portable devices where power conservation is critical.
  • Compact Package: Housed in an 8-pin PDIP package, the MAX642ACPA+ is designed for space-constrained applications.

Applications

The MAX642ACPA+ is a versatile component that finds its place in various applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Medical Devices
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Handheld Consumer Electronics

Technical Specifications

  • Input Voltage Range: The device supports an input voltage range that accommodates common battery voltages and standard power rails.
  • Output Voltage Accuracy: Precision output voltage regulation ensures reliable performance for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the IC against adverse operating conditions, enhancing system reliability.
  • Low EMI: The switched-capacitor design minimizes electromagnetic interference (EMI), which is beneficial in noise-sensitive applications.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX642ACPA+ is an excellent choice for designers looking to implement a reliable power supply in their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9133 $53.4798
14+ $7.3135 $102.3890
22+ $7.0850 $155.8700
30+ $6.8564 $205.6920
38+ $6.6279 $251.8602
51+ $5.9422 $303.0522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess