EN
  • EN
  • DE

LM5118Q1MHX/NOPB

Part No LM5118Q1MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Voltage Range Buck-Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 75 V
Frequency - Switching 200kHz, 515kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1200436-LM5118Q1MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5118Q1MHX/NOPB CAD Model

Description

The LM5118Q1MHX/NOPB is a versatile and high-performance Wide Voltage Range Buck-Boost Switching Regulator from Texas Instruments. Designed to cater to a broad spectrum of power supply applications, this regulator integrates both the buck and boost topologies to provide efficient voltage conversion over a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage ranging from 3.0V to 75V, making it suitable for automotive, industrial, and telecommunication applications where input voltage can vary widely.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 1.215V to 80% of Vin, allowing for great flexibility in design for various output requirements.
  • Integrated MOSFETs: The LM5118Q1MHX/NOPB includes high-side and low-side MOSFETs that enhance efficiency and reduce external component count, thereby simplifying design and saving board space.
  • High Efficiency: An advanced control method provides an efficient operation over a wide range of conditions. The regulator is capable of achieving up to 95% efficiency, which helps in reducing power loss and heat dissipation.
  • Frequency Synchronization: It allows synchronization to an external clock to reduce electromagnetic interference (EMI) and optimize the use of filtering components.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to overheating.

Applications

The LM5118Q1MHX/NOPB is ideal for a variety of applications where input voltages can be above or below the regulated output voltage. These include:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • Portable electronic devices
  • Power conditioning for renewable energy systems

Quality and Reliability

As a part of Texas Instruments' commitment to quality, the LM5118Q1MHX/NOPB is designed to meet the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance in demanding automotive environments. The device is also provided in a thermally enhanced 20-pin TSSOP package, which aids in heat dissipation and contributes to the overall reliability of the system.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess