The LM5122MH is a versatile and powerful synchronous boost controller designed by Texas Instruments to meet the needs of modern electronic applications requiring high-voltage power conversion. This advanced controller is engineered to drive N-channel MOSFETs in a wide range of boost, SEPIC, and flyback topologies, providing flexibility for designers in various industries.
Key Features
- Wide Input Voltage Range: The LM5122MH operates effectively with an input voltage range from 3V to 65V, making it suitable for applications that experience large fluctuations in input power.
- High-Efficiency Performance: With its adaptive on-time control method, the controller achieves high efficiency across a broad spectrum of load conditions.
- Adjustable Switching Frequency: The device allows for an adjustable switching frequency between 50 kHz to 1 MHz, providing design flexibility to optimize for efficiency or component size.
- Robust Protection Features: It includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.
Applications
The LM5122MH is ideal for a wide array of applications, including but not limited to:
- Automotive systems
- Industrial power supplies
- Telecommunication equipment
- DC-DC converters
Product Specifications
Parameter
Value
Input Voltage (Min)
3V
Input Voltage (Max)
65V
Output Voltage
Adjustable
Switching Frequency (Min)
50 kHz
Switching Frequency (Max)
1 MHz
Package/Case
16-TSSOP
Conclusion
The LM5122MH from Texas Instruments stands out as a high-performance, feature-rich synchronous boost controller. Its robust design and comprehensive protection features make it a reliable choice for demanding applications where efficiency and versatility are paramount.