EN
  • EN
  • DE
  • IT

UCC28251PW

Part No UCC28251PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced PWM Controller With Prebias Operation | IC REG CTRLR MULT TOP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type PWM Signal
Function Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.7V ~ 17V
Switching Frequency 42kHz ~ 945kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number UCC28251
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1276271-UCC28251PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28251PW CAD Model

Description

The UCC28251PW is a robust and versatile PWM (Pulse Width Modulation) controller from Texas Instruments, designed to facilitate the efficient control of power supplies. This advanced controller is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint for space-conscious applications.

Key Features

  • Enhanced Performance: The UCC28251PW is engineered to deliver high performance, with a wide operating frequency range that allows for flexibility in designing switch-mode power supplies.
  • Advanced Control: With its sophisticated control algorithms, this controller provides accurate regulation of output voltage and current, ensuring stable operation under varying load conditions.
  • Energy Efficiency: The device promotes energy efficiency with features such as soft-start capability, which minimizes inrush current during startup, and programmable dead-time insertion, which optimizes power stage efficiency.
  • Protection Features: Texas Instruments has incorporated multiple protection features into the UCC28251PW, including over-current protection, over-voltage protection, and thermal shutdown, safeguarding the power supply and the end application against potential damage.

Applications

The UCC28251PW is ideal for a variety of applications that require reliable and efficient power management. Some of the common applications include:

  • AC/DC power supplies
  • Isolated and non-isolated converters
  • DC/DC converters
  • Telecom and datacom power systems
  • Industrial power systems

Technical Specifications

Parameter Value Package Type TSSOP-16 Input Voltage 10.5 V to 18 V Switching Frequency Up to 500 kHz Operating Temperature -40°C to +105°C

In summary, the UCC28251PW from Texas Instruments is a highly reliable PWM controller that combines performance, efficiency, and protection to meet the rigorous demands of modern power supply designs.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8022 $52.2198
22+ $4.7608 $104.7376
33+ $4.6121 $152.1993
45+ $4.4633 $200.8485
58+ $4.3145 $250.2410
78+ $3.8682 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,179 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess