EN
  • EN
  • DE

LM5143QRWGRQ1

Part No LM5143QRWGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-VQFNP (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 3.5V ~ 65V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFNP (6x6)
Family Name LM5143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5143QRWGRQ1DKR, 296-LM5143QRWGRQ1TR, 296-LM5143QRWGRQ1CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923268-LM5143QRWGRQ1
Ultra Librarian 3D Model Ultra Librarian LM5143QRWGRQ1 CAD Model

Description

The LM5143QRWGRQ1 is a versatile, automotive-grade, synchronous buck controller designed by Texas Instruments for modern vehicle power systems. This advanced controller is engineered to provide efficient power conversion with a dual-channel configuration, enabling the design of high-density power solutions for automotive applications.

Key Features

  • Dual-Channel: The LM5143QRWGRQ1 operates two independent channels, allowing for simultaneous step-down conversion of different voltage levels with exceptional efficiency.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 65V, this device is capable of handling a broad spectrum of power supplies, making it suitable for various automotive electrical systems.
  • High Efficiency: The device employs advanced control techniques to achieve high efficiency, which is critical in reducing thermal stress and improving system reliability.
  • Robust Protection Features: Integrated features such as cycle-by-cycle current limit, thermal shutdown, and short-circuit protection ensure the longevity and safety of the controller under harsh operating conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, providing design flexibility to optimize for efficiency, performance, and component size.
  • Automotive Grade: Designed to meet the stringent requirements of automotive applications, the LM5143QRWGRQ1 is AEC-Q100 qualified, ensuring reliable operation in the challenging automotive environment.

Applications

The LM5143QRWGRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting Systems
  • Body Control Modules

Package and Availability

This high-performance buck controller is available in a compact VQFN-40 package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the LM5143QRWGRQ1 into your automotive solutions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8734 $52.8606
21+ $4.8192 $101.2032
33+ $4.6686 $154.0638
45+ $4.5180 $203.3100
58+ $4.3674 $253.3092
77+ $3.9156 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,957 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess