EN
  • EN
  • DE

LM51551DSSR

Part No LM51551DSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 45V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Base Product Number LM51551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM51551DSSRCT,296-LM51551DSSRTR,296-LM51551DSSRDKR
Standard Package 3,000
Win Source Part Number 962610-LM51551DSSR
Ultra Librarian 3D Model Ultra Librarian LM51551DSSR CAD Model

Description

Product Overview: LM51551DSSR from Texas Instruments

The LM51551DSSR is a high-performance, dual-phase, synchronous buck controller designed by Texas Instruments (TI), renowned for its precision and reliability in power management solutions. This advanced controller is tailored to meet the stringent demands of modern electronic devices that require efficient voltage regulation and power conversion.

Key Features

  • Wide Input Voltage Range: The LM51551DSSR operates over a broad input voltage spectrum, making it suitable for various applications, from industrial systems to automotive electronics.
  • Dual-Phase Operation: Its dual-phase capability ensures better load transient response, reduced output voltage ripple, and the ability to handle higher current loads with ease.
  • High-Efficiency Synchronous Buck: Synchronous rectification delivers higher efficiency compared to traditional diode-based solutions, which is critical for energy-sensitive applications.
  • Adjustable Switching Frequency: Designers can set the optimal switching frequency for their application, balancing efficiency and component size.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the LM51551DSSR simplifies design and reduces external component count.

Applications

The versatility of the LM51551DSSR makes it an ideal choice for a wide array of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Power Supplies
  • Automotive Infotainment and Telematics

Package and Availability

The LM51551DSSR is offered in a compact WSON-10 package, ensuring a minimal footprint on the PCB. This package is designed for optimal thermal performance and space-saving on the board. Texas Instruments provides this controller in a reel, facilitating its integration into automated manufacturing processes.

Support and Resources

TI provides comprehensive support for the LM51551DSSR, including detailed datasheets, application notes, design tools, and a supportive online community. Engineers can access these resources to accelerate the design process and leverage the full potential of this advanced power management solution.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2063 $54.2835
105+ $0.9898 $103.9290
160+ $0.9589 $153.4240
220+ $0.9280 $204.1600
280+ $0.8970 $251.1600
375+ $0.8042 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,888 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess