EN
  • EN
  • DE

LM51551QDSSTQ1

Part No LM51551QDSSTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POWER MANAGEMENT  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 45V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Base Product Number LM51551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM51551QDSSTQ1TR,296-LM51551QDSSTQ1CT,296-LM51551QDSSTQ1DKR
Standard Package 250
Win Source Part Number 1140130-LM51551QDSSTQ1
Ultra Librarian 3D Model Ultra Librarian LM51551QDSSTQ1 CAD Model

Description

The LM51551QDSSTQ1 is a robust automotive-grade product from Texas Instruments, designed to meet the rigorous demands of power supply design in the automotive industry. This high-performance device is a part of TI's extensive portfolio of power management integrated circuits, and it stands out with its efficiency, reliability, and advanced features tailored for vehicular applications.

Key Features

  • Wide Input Voltage Range: The LM51551QDSSTQ1 operates over a broad input voltage range, which is ideal for handling the varied electrical environments in automotive applications.
  • High Efficiency: With its optimized design, this product ensures high efficiency, which is crucial for reducing energy consumption and heat generation in power-sensitive automotive systems.
  • Thermal Performance: The device is engineered for excellent thermal performance, ensuring reliability even under high-temperature conditions typical in automotive environments.
  • Robust Protection Features: It includes a suite of protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system against adverse conditions.
  • Qualified for Automotive Applications: As indicated by the 'Q1' in its name, the LM51551QDSSTQ1 meets the stringent quality standards required for automotive qualification, ensuring performance and durability on the road.

Applications

The LM51551QDSSTQ1 is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Car Connectivity

Package and Availability

This device is available in a space-saving, thermally enhanced package, which is conducive to the compact and dense layouts found in modern automotive electronics. For pricing, availability, and additional technical details, customers can visit the Texas Instruments website or contact their local sales representative.

With its combination of advanced features and automotive-grade reliability, the LM51551QDSSTQ1 from Texas Instruments is an excellent choice for designers looking to create efficient and durable power supply solutions in the automotive sector.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6419 $57.4665
75+ $1.3472 $101.0400
115+ $1.3051 $150.0865
160+ $1.2630 $202.0800
205+ $1.2209 $250.2845
275+ $1.0946 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess