EN
  • EN
  • DE
  • IT

LM5160QPWPRQ1

Part No LM5160QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Wide Input 65V 1.5A Synchronous Buck / Fly-Buck Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 65V
Output Voltage 2V
Output Voltage MAX 60V
Output Current 1.5A
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1200445-LM5160QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM5160-Q1
Introduction Date July 22, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5160QPWPRQ1 CAD Model

Description

Product Overview: LM5160QPWPRQ1 from Texas Instruments

The LM5160QPWPRQ1 is a sophisticated, automotive-grade, synchronous buck converter designed by Texas Instruments. It is engineered to deliver high performance and reliability for a wide range of automotive and industrial applications. This component is part of Texas Instruments' power management integrated circuits, which are known for their efficiency and robustness.

Key Features

  • Wide Input Voltage Range: The LM5160QPWPRQ1 operates over a broad input voltage range from 4.5V to 65V, making it versatile for various automotive power systems.
  • High-Efficiency Synchronous Buck Converter: With its synchronous rectification, the device achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Fixed-Frequency Peak Current Mode Control: This control scheme provides stable operation over a wide range of input voltages and output loads.
  • Automotive Qualification: As a Q1 device, it meets the rigorous standards of the automotive industry, including stability across temperature variations and resistance to vibrations and shocks.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, thereby protecting the circuitry from overheating.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2.2MHz, allowing flexibility in balancing efficiency and component size.

Applications

The LM5160QPWPRQ1 is ideal for a range of applications, especially where high efficiency and compact design are required. Some common applications include:

  • Automotive infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems
  • Industrial power supplies
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5160QPWPRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high performance and durability for the end-user. With its advanced features and proven technology, the LM5160QPWPRQ1 is a reliable choice for designers seeking to create efficient and robust power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8987 $56.9610
65+ $1.5579 $101.2635
100+ $1.5092 $150.9200
140+ $1.4606 $204.4840
180+ $1.4119 $254.1420
240+ $1.2658 $303.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess