EN
  • EN
  • DE

LM5165QDRCRQ1

Part No LM5165QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 150MA 10VSON / Buck Switching Regulator IC Positive Adjustable 1.223V 1 Output 150mA 10-VFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1.223V
Voltage - Output (Max) 65V
Current - Output 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5165
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5165QDRCRQ1-ND,296-LM5165QDRCRQ1DKR,296-LM5165QDRCRQ1TR,296-LM5165QDRCRQ1CT
Standard Package 3,000
Win Source Part Number 1317682-LM5165QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian LM5165QDRCRQ1 CAD Model

Description

The LM5165QDRCRQ1 from Texas Instruments is a highly efficient, synchronous step-down buck converter designed for automotive and industrial applications. This compact and robust power management integrated circuit (IC) is capable of delivering a continuous output current up to 1.5 A from an input voltage range of 3 V to 65 V, making it an ideal choice for systems with wide input supply variations.

Key Features

  • Wide Input Voltage Range: Operates from 3 V to 65 V, accommodating a variety of power sources.
  • High-Efficiency Synchronous Buck: Reduces power losses with integrated high-side and low-side power MOSFETs, providing efficient power conversion.
  • Adjustable Output Voltage: Supports a broad range of output voltages, adjustable via external resistors.
  • Constant Frequency Peak Current Mode Control: Offers stable operation over a wide range of supply and output voltages.
  • Ultra-Low Quiescent Current: Ideal for battery-powered applications, extending battery life with its low standby power consumption.
  • Thermal and Overcurrent Protection: Enhances reliability and longevity by preventing damage from overheating and overcurrent conditions.
  • Automotive-Qualified: Meets the stringent requirements of automotive applications, ensuring performance and durability under harsh conditions.

Applications

The LM5165QDRCRQ1 is versatile and can be used in various applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Aftermarket automotive accessories
  • Portable and battery-powered equipment
  • Power conditioners

Package and Quality

This device is available in a small VSON package with wettable flanks, which facilitates the inspection of solder joints, ensuring a reliable connection in the finished hardware. Additionally, the LM5165QDRCRQ1 is AEC-Q100 qualified, which is a crucial standard for automotive-grade components, underscoring its suitability for use in vehicles and other demanding environments.

With its combination of flexibility, efficiency, and ruggedness, the LM5165QDRCRQ1 is a top choice for designers looking to create compact, energy-efficient, and reliable power supply solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8523 $54.8184
18+ $5.6224 $101.2032
28+ $5.4467 $152.5076
38+ $5.2710 $200.2980
50+ $5.0953 $254.7650
66+ $4.5682 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess