EN
  • EN
  • DE

LM5168FDDAR

Part No LM5168FDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA 8SO PWR / Buck, Flyback Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 120V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 120V
Current - Output 300mA
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM5168
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354498-LM5168FDDAR
Ultra Librarian 3D Model Ultra Librarian LM5168FDDAR CAD Model

Description

Product Overview: Texas Instruments LM5168FDDAR

The LM5168FDDAR is a highly efficient, synchronous step-down DC-DC converter from Texas Instruments, designed to meet the rigorous power supply requirements of modern electronic devices. With its wide input voltage range and compact form factor, this versatile converter is ideal for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LM5168FDDAR supports an input voltage range from 3V to 65V, making it suitable for a broad array of power sources.
  • Adjustable Output Voltage: Users can configure the output voltage from as low as 0.8V up to 90% of the input voltage, ensuring compatibility with a wide range of devices and power requirements.
  • High Efficiency: With its synchronous rectification and advanced architecture, the converter achieves high efficiency, reducing power loss and heat generation.
  • Small Package Size: The device comes in a compact VSSOP-8 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Integrated Features: The LM5168FDDAR includes integrated high-side and low-side MOSFETs, which simplifies the design and can lower the overall system cost.
  • Protection Functions: It offers a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing system safety and reliability.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which helps to manage electromagnetic interference (EMI) across multiple devices.

Applications

The LM5168FDDAR's robustness and flexibility make it an excellent choice for powering a diverse set of applications, including:

  • Industrial control systems
  • Automotive infotainment and telematics
  • Power modules and regulators
  • Telecommunication equipment
  • Portable and battery-powered devices

In summary, the LM5168FDDAR by Texas Instruments is a reliable and versatile step-down converter that offers designers a high degree of efficiency and integration, suitable for a wide range of applications where space and power efficiency are critical.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5722 $55.0270
80+ $1.2900 $103.2000
125+ $1.2497 $156.2125
170+ $1.2094 $205.5980
215+ $1.1691 $251.3565
290+ $1.0481 $303.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess