EN
  • EN
  • DE

LM5176QPWPRQ1/LM5176QPWPTQ1

Part No LM5176QPWPRQ1/LM5176QPWPTQ1
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006796-LM5176QPWPRQ1/LM5176QPWPTQ1
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM5176QPWPRQ1/LM5176QPWPTQ1 CAD Model

Description

The LM5176QPWPRQ1/LM5176QPWPTQ1 from Texas Instruments is a highly versatile synchronous four-switch buck-boost voltage controller that is designed to manage power supplies with a wide input voltage range. This advanced controller is capable of regulating outputs with voltages above, below, or equal to the input voltage, making it an ideal solution for automotive, industrial, and multi-cell battery powered systems where the input voltage can vary significantly due to transient conditions or during startup and shutdown.

With its wide input voltage range of 3.5V to 42V, the LM5176QPWPRQ1/LM5176QPWPTQ1 ensures reliable operation under fluctuating power conditions, making it suitable for handling unpredictable power sources. The controller supports output currents up to 10A, depending on the external components and cooling methods used. Its high-efficiency design can deliver over 96% conversion efficiency, making it an energy-efficient choice for power conversion needs.

The device integrates robust features such as differential voltage sensing for precise output voltage regulation, programmable soft-start function to minimize inrush current, and a selectable switching frequency from 100kHz to 1MHz, allowing designers to optimize between efficiency and component size. Additionally, the controller provides for spread spectrum frequency modulation to reduce electromagnetic interference (EMI), which is critical in noise-sensitive applications.

For safety, the LM5176QPWPRQ1/LM5176QPWPTQ1 includes cycle-by-cycle current limiting and thermal shutdown. It also offers protection against overvoltage, undervoltage, and overtemperature conditions, ensuring the longevity and reliability of the end application. The controller is available in a thermally enhanced HTSSOP-28 package, which aids in effective thermal management.

Whether it's for automotive infotainment systems, power conditioners, or battery-powered equipment, the LM5176QPWPRQ1/LM5176QPWPTQ1 is engineered to deliver stable, efficient power conversion in challenging environments.

You May Also Be Interested in

Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess