EN
  • EN
  • DE

LM5176QPWPRQ1

Part No LM5176QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER REGULATOR  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.2V ~ 55V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number LM5176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5176QPWPRQ1CT,296-LM5176QPWPRQ1DKR,296-LM5176QPWPRQ1TR
Standard Package 2,000
Win Source Part Number 968382-LM5176QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM5176QPWPRQ1 CAD Model

Description

Product Overview: Texas Instruments LM5176QPWPRQ1

The LM5176QPWPRQ1 from Texas Instruments is a highly versatile, automotive-qualified, synchronous four-switch buck-boost voltage regulator. This advanced DC/DC converter is designed to efficiently manage power from a wide range of input voltages, making it ideal for applications where the input voltage can vary above or below the regulated output voltage. With its wide input voltage range of 3.5V to 42V, the LM5176QPWPRQ1 ensures consistent performance in challenging automotive power environments.

This regulator is capable of delivering up to 4A of continuous output current, and its output voltage is adjustable from 2.5V to 40V, which allows for a high degree of flexibility in powering various electronic components. The LM5176QPWPRQ1 operates with a switching frequency that can be programmed between 100 kHz and 2.2 MHz or synchronized to an external clock, thus offering designers the ability to optimize the size of external components and avoid critical noise-sensitive frequency bands.

One of the key features of this product is its seamless transition between buck and boost modes, which ensures a constant output even when the input voltage crosses over the output voltage. Additionally, the LM5176QPWPRQ1 incorporates a range of protection features such as cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, enhancing the safety and reliability of the end application.

Its robust thermal performance is ensured by the PowerPAD™ package, which provides an efficient thermal path for heat dissipation. This, along with the device's AEC-Q100 qualification, makes the LM5176QPWPRQ1 a reliable choice for demanding automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and telematics.

For design flexibility, the LM5176QPWPRQ1 is available in a 28-pin HTSSOP package with PowerPAD™. Design resources including datasheets, application notes, and simulation models are available to assist in the rapid integration of this regulator into various electronic systems.

In summary, the LM5176QPWPRQ1 from Texas Instruments is a highly integrated buck-boost voltage regulator that offers performance, versatility, and reliability for automotive and other high-reliability applications where variable input voltages are common.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5708 $53.5620
35+ $2.9299 $102.5465
53+ $2.8384 $150.4352
73+ $2.7468 $200.5164
95+ $2.6553 $252.2535
127+ $2.3806 $302.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess