EN
  • EN
  • DE

TPS6286820CRQYR

Part No TPS6286820CRQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V 4-A SYNCHRONOUS STEP-DOWN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.35V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6286820CRQYRTR,296-TPS6286820CRQYRDKR,296-TPS6286820CRQYRCT
Standard Package 3,000
Win Source Part Number 1317672-TPS6286820CRQYR
Ultra Librarian 3D Model Ultra Librarian TPS6286820CRQYR CAD Model

Description

Introducing the TPS6286820CRQYR from Texas Instruments

The TPS6286820CRQYR is a cutting-edge power management integrated circuit (PMIC) developed by the renowned semiconductor manufacturer, Texas Instruments. This high-efficiency step-down converter is designed to meet the rigorous demands of modern electronic devices, offering a compact solution for power supply requirements.

With its state-of-the-art technology, the TPS6286820CRQYR provides an adjustable output voltage range, making it highly versatile for various applications. It operates at an input voltage range from 2.4V to 5.5V, which allows it to support a wide array of power sources, from single-cell lithium-ion batteries to common 3.3V or 5V power rails.

The device features a 3A continuous current capability, ensuring reliable performance for high-power applications. Moreover, the TPS6286820CRQYR boasts an impressive efficiency rate, thanks to its advanced mode operation, which reduces power losses and enhances battery life in portable devices.

Designed for space-constrained applications, the TPS6286820CRQYR comes in a highly compact 2mm x 3mm QFN package. This small footprint allows designers to save valuable board space without compromising on power or performance. Additionally, the device includes a range of built-in protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding your electronic designs against common power-related issues.

Integration is made easy with minimal external components required, which simplifies the design process and accelerates time-to-market for products. Whether you're developing power supplies for consumer electronics, IoT devices, or portable equipment, the TPS6286820CRQYR is an ideal choice for a reliable and efficient power management solution.

With Texas Instruments' commitment to quality and longevity, the TPS6286820CRQYR is not only a high-performance component but also a dependable one, ensuring that your products maintain consistent power delivery and performance over their operational lifespan.

Choose the TPS6286820CRQYR for your next project and experience the perfect blend of efficiency, compactness, and reliability that Texas Instruments is known for.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4211 $54.2110
23+ $4.4481 $102.3063
35+ $4.3091 $150.8185
48+ $4.1701 $200.1648
63+ $4.0311 $253.9593
84+ $3.6141 $303.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,465 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess