EN
  • EN
  • DE

LM5180QNGURQ1

Part No LM5180QNGURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Flyback
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Frequency - Switching 12kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5180
Standard Package 4,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851546-LM5180QNGURQ1
Ultra Librarian 3D Model Ultra Librarian LM5180QNGURQ1 CAD Model

Description

The LM5180QNGURQ1 from Texas Instruments is a robust and versatile automotive-qualified power converter designed to meet the stringent requirements of the automotive industry. This component is part of TI's reliable power management solutions, tailored to provide efficient and stable power conversion in a wide range of automotive applications.

Key Features

  • Wide Input Voltage Range: The LM5180QNGURQ1 operates over a broad input voltage range from 4.5V to 65V, making it suitable for handling unpredictable voltage fluctuations and supporting a variety of battery technologies.
  • Primary-Side Regulation: This device features primary-side regulation (PSR) which simplifies the design by eliminating the need for an optocoupler and secondary-side feedback components, enhancing reliability and reducing system cost.
  • Isolated Power Supply: It provides an isolated power supply with an integrated transformer driver, ensuring electrical separation between input and output, which is critical for safety in automotive environments.
  • Fixed and Adjustable Output: The converter supports both fixed and adjustable output voltage options, offering design flexibility to meet specific application requirements.
  • Thermal Shutdown: Enhanced safety is ensured with features such as thermal shutdown, which protects the device from overheating and potential damage.

Applications

The LM5180QNGURQ1 is ideal for various automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Lighting

Quality and Reliability

As an automotive-qualified product, the LM5180QNGURQ1 adheres to the AEC-Q100 standard, which is a critical benchmark for automotive electronic components, ensuring operation under extreme conditions. Texas Instruments' commitment to quality ensures that this power converter delivers consistent performance and reliability for automotive systems.

With its comprehensive feature set and automotive qualification, the LM5180QNGURQ1 from Texas Instruments stands out as a top choice for designers seeking a dependable power solution for their next-generation automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0486 $50.4860
25+ $4.1425 $103.5625
38+ $4.0130 $152.4940
52+ $3.8836 $201.9472
67+ $3.7541 $251.5247
90+ $3.3658 $302.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,185 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess