EN
  • EN
  • DE

LM52835MMRNLR

Part No LM52835MMRNLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 990494-LM52835MMRNLR
Ultra Librarian 3D Model Ultra Librarian LM52835MMRNLR CAD Model

Description

Introducing the Texas Instruments LM52835MMRNLR Voltage Regulator

The Texas Instruments LM52835MMRNLR is a high-performance, fixed-frequency, synchronous step-down voltage regulator that is designed to deliver efficiency and stability for a wide range of applications. This compact and robust device is an ideal solution for powering advanced microprocessors, FPGA, and other power-sensitive devices that require a steady, low-voltage power supply.

At the heart of the LM52835MMRNLR is an advanced control circuit that enables it to provide a highly efficient power conversion with an outstanding transient response. The device operates over a wide input voltage range from 3.5V to 36V, making it versatile for use in various systems, from automotive to industrial platforms. The output voltage is adjustable from 0.8V to 90% of VIN, allowing for a broad range of output voltages tailored to specific needs.

The LM52835MMRNLR incorporates a host of features to ensure reliable operation under different conditions. It includes cycle-by-cycle current limit, short-circuit protection, and thermal shutdown to safeguard the regulator and the downstream components from potential damage. Additionally, the device offers a power-saving mode that reduces the operating current during light-load conditions, thus enhancing the overall efficiency and extending the battery life in portable applications.

With its small footprint, the LM52835MMRNLR comes packaged in a space-saving VSSOP-8 (MSOP-8) package, which is ideal for compact and dense circuit board layouts. This package ensures a minimal impact on the overall design size, while still providing excellent thermal performance and ease of integration into existing designs.

Whether you're designing power supplies for consumer electronics, automotive infotainment systems, or industrial controls, the LM52835MMRNLR from Texas Instruments represents a reliable and efficient solution for your low-voltage power conversion needs. Its combination of wide input voltage range, adjustable output, and comprehensive protection features make it a versatile and dependable component in any power management design.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the LM52835MMRNLR datasheet.

You May Also Be Interested in

TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess