EN
  • EN
  • DE

LM53600LQDSXTQ1

Part No LM53600LQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.65A SYNC 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.8V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 650mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1054889-LM53600LQDSXTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM53600LQDSXTQ1 CAD Model

Description

The LM53600LQDSXTQ1 is a high-performance automotive-grade step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and efficiency in a variety of systems.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 3.5 V to 36 V, making it suitable for handling various levels of power supply fluctuations commonly encountered in automotive environments.
  • Output Current: The LM53600LQDSXTQ1 can provide a continuous output current of up to 600 mA, ensuring sufficient power for a broad range of electronic components.
  • High Efficiency: With an innovative design, this converter achieves high efficiency, which is critical for reducing power loss and heat generation in tight automotive spaces.
  • Thermal Performance: The device comes in a thermally enhanced VQFN package, which helps to dissipate heat more effectively, contributing to the overall reliability and longevity of the system.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the IC to optimize for efficiency or to reduce electromagnetic interference (EMI), tailoring it to specific application requirements.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, safeguarding the system against potential damage.

Applications

The LM53600LQDSXTQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require a reliable and efficient power supply.

Quality and Reliability

As with all Texas Instruments products, the LM53600LQDSXTQ1 is designed to meet the highest quality and reliability standards. It is AEC-Q100 qualified, ensuring that it withstands the stress of automotive operating conditions. The device's robust design and comprehensive protection features make it a trusted choice for automotive engineers and designers seeking to enhance the performance and safety of their systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7324 $52.2536
33+ $3.0625 $101.0625
51+ $2.9668 $151.3068
70+ $2.8711 $200.9770
91+ $2.7754 $252.5614
121+ $2.4883 $301.0843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess