EN
  • EN
  • DE

LT3688IFE#PBF

Part No LT3688IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3688 - Dual 800mA Step-Down Switching Regulator with Power-On Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 800 mA
Current - Output 2 800 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Outputs 2
Number of Pins 24
Output Current 800 mA
Output Type Adjustable
Output Voltage 32.4 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.1 MHz
Synchronous Rectifier No
Voltage - Output 1 28.8 V
Voltage - Output 2 28.8 V
Win Source Part Number 1015063-LT3688IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3688IFE#PBF CAD Model

Description

Product Overview: LT3688IFE#PBF

The LT3688IFE#PBF is a high-performance, step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This regulator is designed to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3688IFE#PBF operates from a 4V to 38V input voltage range, accommodating fluctuations in power supply and enabling use in diverse environments.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 250kHz to 2.4MHz, designers can optimize the regulator for size, efficiency, and performance.
  • Low Shutdown Current: It features a low shutdown current, which is critical for battery-powered applications where power conservation is paramount.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count.
  • Robust Thermal Performance: The LT3688IFE#PBF is available in a thermally efficient TSSOP-16 package, ensuring reliable operation even in high-temperature environments.

Protection Features

  • Overvoltage Protection: It offers overvoltage protection, safeguarding the device and the load from unexpected voltage spikes.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage from excessive current draw.
  • Thermal Shutdown: Thermal shutdown functionality protects the device from overheating, enhancing its longevity and reliability.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Handheld Devices
  • Telecommunication Infrastructure

The LT3688IFE#PBF is a versatile and robust solution for power management challenges. Its wide input voltage range, adjustable switching frequency, and comprehensive protection features make it an excellent choice for designers looking to optimize their power systems for efficiency and reliability. Whether for automotive, industrial, or portable applications, the LT3688IFE#PBF from Analog Devices Inc. stands out as a high-quality component in any power supply design.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0960 $60.4800
11+ $9.9250 $109.1750
16+ $9.6148 $153.8368
22+ $9.3047 $204.7034
28+ $8.9945 $251.8460
38+ $8.0640 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess