EN
  • EN
  • DE

LM53600MQDSXRQ1

Part No LM53600MQDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 650mA 10-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name LM53600
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877534-LM53600MQDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM53600MQDSXRQ1 CAD Model

Description

The LM53600MQDSXRQ1 is a highly efficient, automotive-grade, step-down voltage regulator designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of automotive applications, offering a compact, reliable solution for converting higher input voltages into lower, regulated output voltages essential for powering various automotive subsystems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for use in a variety of automotive electrical environments.
  • Output Current: It can deliver up to 0.6A of continuous output current, ensuring sufficient power for connected devices.
  • High Efficiency: The LM53600MQDSXRQ1 is optimized for high efficiency across a wide load range, which is critical for reducing power loss and heat generation in automotive applications.
  • Thermal Performance: It features excellent thermal performance with an operating temperature range of -40°C to 150°C, suitable for the harsh conditions found in automotive settings.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and input under-voltage lockout, ensuring the safety and reliability of the power supply and connected components.
  • Package: The regulator is available in a compact VQFN package, designed for space-constrained applications.
  • Automotive Qualifications: It meets the AEC-Q100 standard for automotive reliability, reflecting TI's commitment to quality and performance in automotive-grade products.

Applications

The LM53600MQDSXRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), telematics, and power supplies for sensors and MCUs. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create reliable, efficient automotive systems.

Conclusion

With its wide input voltage range, high efficiency, and strong protection features, the LM53600MQDSXRQ1 from Texas Instruments stands out as a top-tier power solution for automotive electronics. Its adherence to automotive industry standards ensures that it will perform reliably in the most demanding of applications, making it a trusted component for any automotive power design project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9942 $55.9536
18+ $5.7388 $103.2984
27+ $5.5595 $150.1065
38+ $5.3801 $204.4438
49+ $5.2008 $254.8392
65+ $4.6628 $303.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,138 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess