EN
  • EN
  • DE

LM536015QDSXRQ1

Part No LM536015QDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name LM536015
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50359-2, 296-50359-1, 296-50359-6, LM536015QDSXRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877535-LM536015QDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM536015QDSXRQ1 CAD Model

Description

The LM536015QDSXRQ1 is a highly efficient, automotive-grade buck converter designed and manufactured by Texas Instruments (TI). This power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and robust performance for a wide range of applications.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 3.5 V to 36 V, making it suitable for handling various automotive battery conditions, including cold-crank and stop-start scenarios.
  • Output Current: It is capable of delivering up to 1.5 A of continuous output current, ensuring sufficient power for demanding automotive subsystems.
  • High Efficiency: The converter boasts high efficiency, which minimizes power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Adjustable Frequency: With an adjustable switching frequency ranging from 200 kHz to 2.2 MHz, designers can optimize the converter for size or efficiency by selecting the appropriate external components.
  • Thermal Performance: The device is designed with thermal shutdown protection to safeguard against overheating, ensuring stable operation under varying load conditions.
  • Protection Features: It includes a suite of protection features such as under-voltage lockout, over-current protection, and short-circuit protection, enhancing the safety and durability of the application.
  • Qualified for Automotive Applications: As a Q1 device, it meets the rigorous AEC-Q100 qualification standards, making it ideal for use in automotive environments.

Applications

The LM536015QDSXRQ1 is designed to be versatile, catering to a diverse array of automotive applications including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power rails requiring a stable and efficient voltage supply.

Package and Availability

Offered in a compact and thermally enhanced package, the LM536015QDSXRQ1 is available in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. TI provides comprehensive support with design tools, simulation models, and detailed documentation to facilitate easy integration into automotive designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8486 $55.4580
70+ $1.5168 $106.1760
105+ $1.4694 $154.2870
145+ $1.4220 $206.1900
185+ $1.3746 $254.3010
245+ $1.2324 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess