EN
  • EN
  • DE
  • IT

LM53603AQPWPTQ1

Part No LM53603AQPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Output Voltage 6V
Output Current 3A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054896-LM53603AQPWPTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM53603AQPWPTQ1 CAD Model

Description

The LM53603AQPWPTQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous buck converter designed to deliver superior performance in a compact package. This advanced power management IC is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and robust power solution for various electronic systems within vehicles.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range of 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive electrical systems.
  • Output Current: It is capable of delivering up to 3A of continuous output current, ensuring sufficient power for even the most demanding automotive subsystems.
  • High Efficiency: With an integrated synchronous rectification, the LM53603AQPWPTQ1 achieves high efficiency, which minimizes heat generation and improves overall system reliability.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 400kHz to 2.2MHz, allowing designers to optimize the performance for their specific application needs.
  • Thermal Performance: The power IC is housed in a thermally enhanced 16-pin HTSSOP package, which provides excellent thermal performance and helps to maintain a low junction temperature.
  • Automotive Qualifications: It meets the AEC-Q100 Grade 1 standard, ensuring operation over the automotive temperature range of -40°C to +125°C.

Applications

The LM53603AQPWPTQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), GPS navigation units, car audio systems, and other power-sensitive electronic modules. Its robust design and high reliability make it a preferred choice for manufacturers looking to enhance the performance and safety of their automotive products.

Conclusion

In summary, the LM53603AQPWPTQ1 is a versatile and efficient solution for automotive power supply requirements. With its wide input voltage range, high output current capability, and advanced features, this Texas Instruments buck converter is an essential component for modern vehicle electronics, ensuring stable operation in a challenging automotive environment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5300 $57.6500
12+ $9.4605 $113.5260
19+ $9.1648 $174.1312
26+ $8.8692 $230.5992
33+ $8.5736 $282.9288
44+ $7.6867 $338.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess