EN
  • EN
  • DE

LM536255QRNLTQ1

Part No LM536255QRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM536255
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44954-6,LM536255QRNLTQ1-ND,296-44954-2,296-44954-1,2156-LM536255QRNLTQ1,TEXTISLM536255QRNLTQ1
Standard Package 250
Win Source Part Number 1070174-LM536255QRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LM536255QRNLTQ1 CAD Model

Description

The LM536255QRNLTQ1 is a high-performance automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliability and efficiency in various operating conditions.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 3.5V to 36V, making it suitable for handling various automotive battery voltages, including during cold crank and load dump scenarios.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck converter topology, the LM536255QRNLTQ1 achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in design to meet the specific voltage requirements of different automotive subsystems.
  • Robust Thermal Performance: The device features excellent thermal performance, ensuring operation within safe temperature ranges under various load conditions.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and durability of the application it powers.

Applications

The LM536255QRNLTQ1 is ideal for a range of automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems
  • Telematics and car connectivity modules

Quality and Reliability

As an AEC-Q100 qualified device, the LM536255QRNLTQ1 meets the highest quality and reliability standards required for automotive components. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, enabling engineers to accelerate their product development cycles with confidence.

In summary, the LM536255QRNLTQ1 from Texas Instruments is a versatile and robust voltage regulator that offers a combination of performance, flexibility, and protection, making it an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9024 $52.2432
42+ $2.3815 $100.0230
66+ $2.3071 $152.2686
90+ $2.2326 $200.9340
116+ $2.1582 $250.3512
156+ $1.9350 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess