EN
  • EN
  • DE

LM53625NQRNLTQ1

Part No LM53625NQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM53625
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44956-6,296-44956-2-ND,296-LM53625NQRNLTQ1DKR,296-44956-2,LM53625NQRNLTQ1-ND,296-44956-1,296-LM53625NQRNLTQ1TR,296-44956-1-ND,296-LM53625NQRNLTQ1CT,296-44956-6-ND
Standard Package 250
Win Source Part Number 1317718-LM53625NQRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LM53625NQRNLTQ1 CAD Model

Description

The LM53625NQRNLTQ1 is a robust, automotive-grade, step-down switching voltage regulator designed and manufactured by Texas Instruments (TI). This high-efficiency power converter is specifically engineered to meet the stringent requirements of automotive applications, offering a compact and reliable solution for powering advanced electronic systems in vehicles.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 3.5V to 36V, the LM53625NQRNLTQ1 is versatile enough to handle a variety of power supplies and transient conditions commonly found in automotive environments.
  • High-Efficiency Performance: With an advanced design focused on efficiency, this regulator maintains optimal performance, reducing energy loss and heat generation, which is crucial for the longevity and reliability of automotive electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a tailored power supply to meet the specific needs of different electronic components within the vehicle.
  • Thermal Protection: Integrated thermal shutdown and thermal foldback features ensure the device operates within safe temperature ranges, protecting both the regulator and the downstream electronics from overheating.
  • EMI Performance: Designed with electromagnetic interference (EMI) mitigation in mind, the LM53625NQRNLTQ1 helps maintain the integrity of electronic communication within the vehicle by reducing noise and interference.

Applications

The LM53625NQRNLTQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Powertrain Control Units

Quality and Reliability

As an automotive-grade product, the LM53625NQRNLTQ1 meets the AEC-Q100 standard for reliability. Texas Instruments' commitment to quality ensures that this voltage regulator delivers consistent performance over a wide temperature range, making it a trusted choice for automobile manufacturers and suppliers worldwide.

Conclusion

In summary, the LM53625NQRNLTQ1 from Texas Instruments is a high-performance, automotive-grade step-down voltage regulator that offers efficiency, reliability, and versatility for modern vehicle electronics. Its comprehensive feature set and adherence to automotive standards make it an excellent choice for a wide array of applications within the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3763 $52.2786
52+ $1.9498 $101.3896
80+ $1.8889 $151.1120
110+ $1.8279 $201.0690
142+ $1.7670 $250.9140
190+ $1.5842 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess