EN
  • EN
  • DE

LM53635NQRNLTQ1

Part No LM53635NQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A SYNC 22QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054903-LM53635NQRNLTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM53635NQRNLTQ1 CAD Model

Description

Product Overview: LM53635NQRNLTQ1 from Texas Instruments

The LM53635NQRNLTQ1 is a high-performance, automotive-grade step-down voltage converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is engineered to meet the stringent requirements of automotive applications, offering robust performance and reliability.

With an input voltage range of 3.5V to 36V, the LM53635NQRNLTQ1 is versatile and can accommodate a wide array of power sources, making it ideal for handling the electrical complexities of modern vehicles. This flexibility ensures compatibility with standard car batteries and the ability to withstand load dump scenarios, where the input voltage can spike significantly above the nominal operating voltage.

The device features a 3.5A continuous output current capability, providing ample power for various automotive subsystems and peripherals. Its high-efficiency operation is facilitated by an innovative synchronous step-down regulator topology, which minimizes power loss and maximizes battery life.

Notably, the LM53635NQRNLTQ1 is designed with a suite of protective features to safeguard against common electrical hazards. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integral to the device's design, ensuring safe operation under adverse conditions. Additionally, the IC possesses a frequency synchronization feature to reduce electromagnetic interference (EMI), a critical consideration in the densely packed electronic environment of modern vehicles.

The physical construction of the LM53635NQRNLTQ1 reflects TI's commitment to quality and durability. Packaged in a compact, thermally enhanced 24-pin WQFN (Wettable Flank QFN) package, the product is designed for easy soldering and inspection, facilitating manufacturing and quality assurance processes.

In summary, the LM53635NQRNLTQ1 by Texas Instruments stands out as a high-quality, reliable solution for automotive power regulation needs. With its wide input voltage range, high output current, and comprehensive protection features, this voltage converter is an excellent choice for designers seeking to enhance the performance and safety of their automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2238 $50.5666
17+ $5.9272 $100.7624
27+ $5.7420 $155.0340
36+ $5.5567 $200.0412
47+ $5.3715 $252.4605
63+ $4.8158 $303.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess