The LM555CMM/NOPB is a highly versatile timer IC from Texas Instruments, renowned for its reliability and flexibility in various applications. This integrated circuit is designed to provide precise time delays or oscillation, making it an essential component in the creation of time-based sequences and events within electronic systems.
Key Features
- Adjustable Timing: The timer can be adjusted from microseconds to hours, accommodating a wide range of applications.
- Stable Operation: It offers stable and accurate time delays or frequency generation, ensuring consistent performance.
- Drive Capability: Capable of driving TTL devices, the LM555CMM/NOPB can source or sink up to 200mA, making it suitable for directly driving other components in a circuit.
- Temperature Stability: The temperature stability of 0.005% per degree Celsius ensures reliable operation over a range of temperatures.
- Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 16V, providing versatility in various power environments.
Applications
The LM555CMM/NOPB is used in a myriad of applications, including:
- Timing circuits
- Pulse generation
- Sequential timing
- Time delay generation
- Precision timing
- Pulse width modulation (PWM)
- Alarm systems
Product Specifications
Parameter
Value
Package Type
MSOP-8
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
RoHS Status
Fully compliant
The LM555CMM/NOPB is a staple in the electronics industry, known for its ease of use and implementation in a variety of circuits. Its robustness and flexibility make it an ideal choice for designers and engineers looking for a reliable timing solution.