EN
  • EN
  • DE

LM5574MT/NOPB

Part No LM5574MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 500mA
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1054905-LM5574MT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5574MT/NOPB CAD Model

Description

The LM5574MT/NOPB is a versatile and efficient switching regulator from Texas Instruments designed to address a wide range of power supply applications. This particular component is part of the SIMPLE SWITCHER® family, renowned for its ease of use and robust performance. The LM5574MT/NOPB offers an optimal solution for systems requiring a buck converter capable of supporting an input voltage range from 6V to 75V, making it an excellent choice for industrial, automotive, and telecommunications power systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 75V, which accommodates a variety of power sources, including fluctuating automotive batteries and industrial power rails.
  • High Efficiency: The LM5574MT/NOPB features an efficient design, with a typical efficiency rating of up to 92%, reducing energy loss and heat generation.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50 kHz to 500 kHz, allowing for flexibility in component selection and optimization of performance.
  • Integrated MOSFET: The inclusion of a high-side N-channel MOSFET simplifies the design and reduces external component count.
  • Thermal Shutdown: Enhanced safety is provided through thermal shutdown, which prevents damage from overheating.
  • Current Limit: The device offers cycle-by-cycle current limit protection, ensuring reliable operation under abnormal conditions.
  • Package: The LM5574MT/NOPB is available in a thermally enhanced TSSOP-16 package, which facilitates improved thermal performance and space-saving on the PCB.

Applications:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Power conditioning
  • Distributed power systems

Overall, the LM5574MT/NOPB from Texas Instruments stands out as a reliable and adaptable switching regulator, offering high efficiency, robust protection features, and a wide input voltage range. Its ease of use and compact form factor make it an ideal choice for designers looking to create stable and efficient power supply solutions across a diverse array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1236 $50.5620
100+ $1.0525 $105.2500
150+ $1.0169 $152.5350
215+ $0.9458 $203.3470
275+ $0.9103 $250.3325
345+ $0.8747 $301.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess