EN
  • EN
  • DE
  • IT

LM5574Q0MTX/NOPB

Part No LM5574Q0MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 16TSSOP / Conv DC-DC 6V to 75V Synchronous Step Down Single-Out 1.225V 0.5A Automotive 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 75V
Output Voltage 1.225V
Output Voltage MAX 70V
Output Current 500mA
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 779347-LM5574Q0MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5574Q0
Introduction Date October 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5574Q0MTX/NOPB CAD Model

Description

Product Overview: LM5574Q0MTX/NOPB

The LM5574Q0MTX/NOPB is a versatile and efficient step-down switching voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's LM5574 series and is known for its robust performance in a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Output Voltage Range: The LM5574Q0MTX/NOPB provides an adjustable output voltage range from 1.225V to 75V, which allows it to cater to a broad spectrum of power requirements.
  • High Efficiency: With an efficiency of up to 92%, this switching regulator ensures minimal power loss during operation, making it an ideal choice for energy-sensitive applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 6V to 75V, enabling it to handle varying levels of input supply without compromising on performance.
  • Thermal Performance: Encased in a thermally enhanced MSOP-PowerPAD package, the LM5574Q0MTX/NOPB effectively dissipates heat, ensuring reliable performance under thermal stress.
  • Protection Features: It includes a variety of protection features such as thermal shutdown, current limit, and under-voltage lockout, which safeguard the device and the system it powers against adverse conditions.

Applications

The LM5574Q0MTX/NOPB's rugged design and wide input voltage range make it particularly suited for harsh environments found in automotive and industrial applications. It is also commonly used in power conditioning, distributed power systems, and telecommunications equipment, where stable and reliable voltage regulation is crucial.

Quality and Reliability

As with all Texas Instruments products, the LM5574Q0MTX/NOPB is built to meet high standards of quality and reliability. It is available in a lead-free, environmentally friendly package, adhering to the latest industry standards for RoHS compliance. The device's automotive qualification ensures that it meets the stringent requirements of the automotive industry, making it a reliable choice for vehicle-related applications.

With its combination of features, efficiency, and reliability, the LM5574Q0MTX/NOPB from Texas Instruments is a top-tier solution for anyone in need of a high-performance step-down voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess