EN
  • EN
  • DE

LM5576QMHX/NOPB

Part No LM5576QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 3A
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1054912-LM5576QMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5576QMHX/NOPB CAD Model

Description

Product Overview: LM5576QMHX/NOPB

The LM5576QMHX/NOPB is a highly efficient, step-down switching regulator manufactured by Texas Instruments. This advanced power solution is designed to meet the rigorous demands of a wide array of applications including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 6V to 75V input voltage range, making it suitable for a variety of input sources.
  • High-Efficiency: With an efficient design, it provides a reduced power loss and heat dissipation, which enhances system reliability.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 1.225V to 57V, which allows for a high level of versatility across different applications.
  • Integrated Protection Features: The LM5576QMHX/NOPB includes over-temperature, over-voltage, under-voltage lockout, and current limit protections, ensuring safe operation under abnormal conditions.
  • Qualified for Automotive Applications: AEC-Q100 qualification ensures that this component meets the stringent reliability standards required for automotive electronics.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus preventing potential damage to the product and the system.
  • Frequency Synchronization: It allows synchronization to an external clock, which minimizes interference with other circuits in the system.

Applications

The versatility of the LM5576QMHX/NOPB makes it an ideal choice for a wide range of applications. It is particularly well-suited for use in:

  • Automotive infotainment and navigation systems
  • Industrial power systems
  • Telecommunication equipment
  • Distributed power architectures

Package and Quality

The LM5576QMHX/NOPB comes in a robust, thermally enhanced HTSSOP-EP (Exposed Pad) package that aids in heat dissipation. This, combined with its AEC-Q100 qualification, assures performance in the most demanding environments. The device's lead-free and RoHS-compliant construction aligns with environmental regulations, making it a responsible choice for eco-conscious businesses.

Conclusion

With its wide input voltage range, high efficiency, and adjustable output, the LM5576QMHX/NOPB from Texas Instruments is a highly adaptable solution for power conversion needs. Its comprehensive protection features and qualification for automotive applications underscore its reliability and suitability for high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4294 $53.1528
28+ $3.6344 $101.7632
43+ $3.5208 $151.3944
59+ $3.4072 $201.0248
76+ $3.2936 $250.3136
102+ $2.9529 $301.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess