EN
  • EN
  • DE

LM5642XMT

Part No LM5642XMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5642/LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | IC REG CTRLR BUCK 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 36V
Switching Frequency 375kHz
Duty Cycle (Maximum) 98.9%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM5642
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1200473-LM5642XMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5642XMT CAD Model

Description

The LM5642XMT from Texas Instruments is a high-performance, dual-phase synchronous buck converter designed for precision voltage regulation in a variety of electronics. This advanced power management integrated circuit (IC) is tailored to meet the stringent requirements of complex systems, such as telecommunications and network infrastructure, servers, and industrial applications.

Key Features

  • Wide Input Voltage Range: The LM5642XMT operates efficiently with an input voltage range from 4.5V to 36V, making it versatile for various system voltages.
  • Dual-Phase Operation: Its dual-phase operation reduces the required input and output capacitance and allows the use of smaller inductors compared to single-phase solutions, providing a more compact design.
  • High Efficiency: With integrated MOSFETs and a synchronous rectification design, this converter offers high efficiency, which is crucial for reducing power loss and heat generation in sensitive electronic equipment.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 35V, which can be set with precision through external resistors.
  • High Output Current: The device is capable of delivering up to 2A of continuous output current per phase, which can be paralleled for higher current applications.
  • Thermal Shutdown: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive temperatures.

Advanced Features

  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to manage system noise and electromagnetic interference (EMI).
  • Soft-Start Capability: The LM5642XMT provides a programmable soft-start feature to minimize inrush current during startup.
  • Power Good Flag: A power good flag offers a signal output for real-time monitoring of the system voltage, enhancing reliability.

Package and Availability

The LM5642XMT comes in a thermally enhanced TSSOP-28 package, designed for improved thermal performance and space-saving on the PCB. This product is available for order directly through Texas Instruments or their authorized distributors, ensuring easy integration into your design projects.

Applications

With its robust feature set and flexibility, the LM5642XMT is an excellent choice for powering FPGAs, DSPs, microprocessors, and other high-performance ICs that require stable and efficient power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess