EN
  • EN
  • DE

LM56CIMMX

Part No LM56CIMMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 6.2mV/°C
Features Output Switch
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200488-LM56CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM56CIMMX CAD Model

Description

The LM56CIMMX from Texas Instruments is a versatile and precision dual-output low-power thermostat composed of two stable temperature-triggered switches that can be configured as either a dual comparator or a single comparator with a temperature sensor. This innovative component is designed for a multitude of applications requiring temperature monitoring and control.

Key Features

  • Dual-Output Design: The LM56CIMMX features two digital outputs, each corresponding to one of the two internal comparators. This dual-output functionality allows for the monitoring of two distinct temperature thresholds or the creation of a temperature window for more complex temperature control schemes.
  • Adjustable Temperature Thresholds: Users have the flexibility to set the temperature thresholds for the comparators using external resistors. This allows for precise customization for specific application requirements.
  • Low Power Consumption: With its low power consumption, the LM56CIMMX is ideal for battery-powered and portable applications, ensuring minimal impact on overall system power reserves.
  • Versatile Supply Voltage: The device operates over a wide supply voltage range from 2.7V to 10V, accommodating various circuit designs and power supply variations.
  • Small Package Size: The LM56CIMMX comes in an ultra-small 8-pin MSOP package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The LM56CIMMX's precision temperature sensing and control capabilities make it an excellent choice for a wide range of applications, including:

  • System thermal management and protection
  • Battery management systems
  • Environmental monitoring systems
  • Industrial equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM56CIMMX is no exception. It is designed and manufactured to meet the highest standards of reliability and performance, ensuring stable operation in diverse environments and applications.

For detailed specifications, application notes, and further information, consider visiting the Texas Instruments official website or contacting an authorized distributor. The LM56CIMMX is a testament to Texas Instruments' innovation in temperature sensing technology, offering designers a compact, efficient, and reliable solution for temperature monitoring and control.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3708 $52.4496
28+ $3.5863 $100.4164
44+ $3.4743 $152.8692
60+ $3.3622 $201.7320
77+ $3.2501 $250.2577
103+ $2.9139 $300.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess