EN
  • EN
  • DE

LM57BISD-10/NOPB

Part No LM57BISD-10/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Resistor-Programmable Temperature Switch and Analog Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±1.5°C
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point, Trip Test
Operating Supply Voltage 2.4 V ~ 5.5 V
Operating Supply Current 24μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2.5x2.5)
Win Source Part Number 1200491-LM57BISD-10/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM57B
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM57BISD-10/NOPB CAD Model

Description

The LM57BISD-10/NOPB is a precision, dual-output, temperature switch and temperature sensor integrated circuit, brought to you by the renowned electronics manufacturer, Texas Instruments. This versatile component is designed to offer both over-temperature and under-temperature detection, making it an ideal solution for a wide range of applications where temperature monitoring and control are critical.

Key Features

  • Adjustable Temperature Switch: The LM57BISD-10/NOPB features a user-programmable temperature switch that can be set with external resistors. This allows for precise control over the temperature thresholds for both the over-temperature (T<sub>OS) and under-temperature (T<sub>US) conditions.
  • Analog Temperature Sensor: In addition to the temperature switch, the device includes an analog temperature sensor output that provides a linearly proportional voltage to the temperature, allowing for continuous monitoring of the system's thermal performance.
  • High Accuracy: With its factory-calibrated accuracy, the LM57BISD-10/NOPB ensures reliable temperature readings, making it suitable for applications that demand precise temperature regulation.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range of 2.7V to 10V, accommodating various system designs and power requirements.
  • Low Power Consumption: Designed for energy efficiency, the LM57BISD-10/NOPB consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Package: The device is available in a small, surface-mount, SOT-23 package, ensuring ease of integration into space-constrained designs while providing robustness and reliability.

Applications

The LM57BISD-10/NOPB is suitable for a diverse array of applications, including but not limited to:

  • System thermal management and protection
  • Industrial equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Telecommunications
  • Automotive systems

With its combination of precision temperature sensing and switching capabilities, the LM57BISD-10/NOPB from Texas Instruments is a highly adaptable component that provides designers with the flexibility to maintain optimal system temperatures, ensuring both performance and protection in their electronic designs.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4367 $51.1707
51+ $1.9994 $101.9694
78+ $1.9369 $151.0782
107+ $1.8744 $200.5608
138+ $1.8120 $250.0560
185+ $1.6245 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess