EN
  • EN
  • DE

LM61460AANRJRR

Part No LM61460AANRJRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61460AAN PRODUCTION MATERIAL / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61460
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM61460AANRJRRTR,296-LM61460AANRJRRDKR,296-LM61460AANRJRRCT
Standard Package 3,000
Win Source Part Number 1317610-LM61460AANRJRR
Ultra Librarian 3D Model Ultra Librarian LM61460AANRJRR CAD Model

Description

The LM61460AANRJRR is a high-performance, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The LM61460AANRJRR boasts an impressive efficiency rate, which helps in reducing power losses and improving system performance. This is particularly beneficial for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: With an input voltage range from 3.0V to 36V, this converter is versatile and can accommodate a variety of power sources, making it suitable for a broad array of applications.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a regulated output from as low as 0.8V up to 90% of the input voltage, ensuring compatibility with various low-voltage ICs and microcontrollers.
  • High Output Current: Capable of delivering up to 6A of continuous output current, the LM61460AANRJRR is well-suited for high-power applications.
  • Thermal Regulation: The device includes thermal shutdown and overcurrent protection, safeguarding your design from potential damage due to overheating or excessive current draw.
  • Compact Package: The LM61460AANRJRR comes in a small footprint package, which is ideal for space-constrained applications.

Applications

The versatility of the LM61460AANRJRR makes it an excellent choice for a wide range of applications, including:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Automotive infotainment and telematics systems
  • Industrial control and automation systems
  • Portable and battery-powered equipment
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM61460AANRJRR is built with this commitment in mind, ensuring that it meets the stringent requirements of your sophisticated electronic systems. With Texas Instruments' expertise in power management solutions, you can expect this product to deliver exceptional performance and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5887 $55.6045
80+ $1.3035 $104.2800
120+ $1.2628 $151.5360
165+ $1.2221 $201.6465
215+ $1.1813 $253.9795
285+ $1.0591 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess