EN
  • EN
  • DE

LM61495Q3RPHRQ1

Part No LM61495Q3RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A AUTOMOTIVE BUCK CONVERTER O  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 10A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61495Q3RPHRQ1CT,296-LM61495Q3RPHRQ1DKR,296-LM61495Q3RPHRQ1TR
Standard Package 3,000
Win Source Part Number 977726-LM61495Q3RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61495Q3RPHRQ1 CAD Model

Description

The LM61495Q3RPHRQ1 is a high-performance, automotive-grade, synchronous step-down voltage converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and efficiency in a wide range of vehicular applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for various automotive electrical systems.
  • High Output Current: It can deliver up to 4A of continuous output current, catering to high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 12V, providing flexibility to power a broad array of automotive electronics.
  • High Efficiency: With an efficiency level of up to 95%, it minimizes power loss and heat generation, contributing to the longevity of the device and the systems it powers.
  • Thermal Management: The device features thermal shutdown and overcurrent protection to safeguard against overheating and overloading conditions.
  • Frequency Synchronization: It has the capability to synchronize to an external clock, which is beneficial in reducing electromagnetic interference (EMI) within sensitive automotive systems.
  • Robust Design: The LM61495Q3RPHRQ1 is AEC-Q100 qualified, ensuring its performance under harsh automotive environments.

Applications

This voltage converter is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require efficient power conversion. Its robust design and high reliability make it a preferred choice for manufacturers who demand the highest quality power solutions for their automotive products.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The LM61495Q3RPHRQ1 is backed by TI's comprehensive technical support and documentation, ensuring designers have access to the resources they need to integrate this power solution into their automotive projects effectively.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9852 $54.8372
25+ $4.0905 $102.2625
38+ $3.9626 $150.5788
53+ $3.8348 $203.2444
68+ $3.7070 $252.0760
91+ $3.3235 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,348 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess