EN
  • EN
  • DE

LM61495Q5RPHRQ1

Part No LM61495Q5RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A AUTOMOTIVE BUCK CONVERTER O  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 10A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 10A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61495Q5RPHRQ1TR,296-LM61495Q5RPHRQ1DKR,296-LM61495Q5RPHRQ1CT
Standard Package 3,000
Win Source Part Number 1140120-LM61495Q5RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61495Q5RPHRQ1 CAD Model

Description

The LM61495Q5RPHRQ1 by Texas Instruments is a high-performance automotive-grade step-down switching regulator that is designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (PMIC) is suitable for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • High Efficiency: The device offers an exceptional efficiency rating, which reduces power loss and heat generation, thereby enhancing the reliability and longevity of automotive systems.
  • Wide Input Voltage Range: It supports a broad input voltage range from 3.5V to 36V, making it versatile for various automotive power supply scenarios, including those subject to cold-crank and stop-start conditions.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a stable supply ranging from 0.8V to VIN, catering to the needs of different subsystems within the vehicle.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this regulator can power high-current demanding automotive components.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and connected components from damage due to excessive heat.
  • Robust Design: The LM61495Q5RPHRQ1 is designed to withstand the harsh conditions of the automotive environment, including vibration, temperature extremes, and transient voltage spikes.

Applications

The LM61495Q5RPHRQ1 is ideal for powering complex automotive systems that require a stable and efficient power supply. Its robust design and high reliability make it an excellent choice for:

  • Infotainment and Audio Systems
  • Navigation and GPS Units
  • ADAS and Safety Systems
  • Body Control Modules
  • Telematics and Connectivity Solutions

Quality and Reliability

As an automotive-qualified product, the LM61495Q5RPHRQ1 meets the stringent AEC-Q100 standards for reliability and performance. It is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring that you receive a product of the highest quality for your automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3047 $50.4376
20+ $5.1731 $103.4620
30+ $5.0115 $150.3450
42+ $4.8498 $203.6916
54+ $4.6882 $253.1628
72+ $4.2032 $302.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess