EN
  • EN
  • DE

LM61495QRPHRQ1

Part No LM61495QRPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A AUTOMOTIVE BUCK CONVERTER O  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 10A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61495QRPHRQ1DKR,296-LM61495QRPHRQ1CT,296-LM61495QRPHRQ1TR
Standard Package 3,000
Win Source Part Number 977727-LM61495QRPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61495QRPHRQ1 CAD Model

Description

Product Overview: LM61495QRPHRQ1 from Texas Instruments

The LM61495QRPHRQ1 is a high-performance, automotive-grade step-down DC/DC converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient voltage regulation for a broad range of applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it suitable for a variety of automotive battery configurations and able to withstand load dump scenarios.
  • High Output Current: Capable of delivering up to 4A of continuous output current, the LM61495QRPHRQ1 can power demanding automotive subsystems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for flexible use in different applications.
  • High Efficiency: With an integrated high-side MOSFET and low RDS(on), the converter achieves high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Frequency Synchronization: The IC includes a frequency synchronization feature to minimize electromagnetic interference (EMI), a crucial aspect for automotive electronics.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring protection under abnormal operating conditions.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronics.

Applications

The LM61495QRPHRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive electronic modules. Its robust design and high efficiency make it particularly well-suited for environments where performance and reliability are critical.

Package and Availability

The device is offered in a 3.5mm x 3.5mm, 24-pin VQFN package, optimized for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access for automotive manufacturers and suppliers.

With its combination of performance, flexibility, and automotive-grade reliability, the LM61495QRPHRQ1 from Texas Instruments stands out as a superior choice for modern vehicle power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8028 $53.2392
33+ $3.1202 $102.9666
50+ $3.0227 $151.1350
69+ $2.9252 $201.8388
89+ $2.8277 $251.6653
119+ $2.5352 $301.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess