EN
  • EN
  • DE

LM6171AIM

Part No LM6171AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 3600V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 160MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Supply Current 2.5mA
Current - Output / Channel 116mA
Supply Voltage , Single/Dual (±) 5.5V ~ 34V, ±2.75V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM6171
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200540-LM6171AIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Multimedia, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM6171AIM CAD Model

Description

The LM6171AIM is a high-speed operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to deliver exceptional performance for a wide range of applications, making it a versatile choice for designers looking to enhance their electronic projects.

Key Features

  • High Speed: With a slew rate of 3600 V/µs and a bandwidth of 100 MHz (Gain = 10), the LM6171AIM is capable of handling fast signals, making it ideal for video, communications, and test equipment applications.
  • Low Distortion: The device provides a very low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
  • Low Noise: A low voltage noise of 2.7 nV/√Hz ensures clean signal amplification, essential for sensitive electronics where signal integrity is paramount.
  • High Output Current: With the ability to deliver an output current of 100 mA, this op-amp can drive capacitive loads and is suitable for buffering and cable driving.
  • Single-Supply Operation: The LM6171AIM can operate from a single supply voltage ranging from +2.7V to +24V, or from dual supplies of ±2.7V to ±12V, providing flexibility in various circuit configurations.
  • Stable Unity Gain: Stability at unity gain allows the LM6171AIM to be used in configurations without the need for external compensation, simplifying circuit design.

Applications

The LM6171AIM is well-suited for a multitude of applications that require high-speed and precision. These include:

  • High-speed integrators
  • Digital to analog converters (DACs)
  • ADC buffer amplifiers
  • Video and RF amplification
  • Test equipment
  • Professional audio equipment

Package and Quality

The LM6171AIM comes in a standard 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliable performance and durability in various operating conditions.

For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4054 $50.5134
45+ $2.2532 $101.3940
69+ $2.1771 $150.2199
99+ $2.0248 $200.4552
129+ $1.9487 $251.3823
161+ $1.8726 $301.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess