EN
  • EN
  • DE

LM62435APPQRJRRQ1

Part No LM62435APPQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 3.5-A, L  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM62435
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM62435APPQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 973328-LM62435APPQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM62435APPQRJRRQ1 CAD Model

Description

The LM62435APPQRJRRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced step-down converter is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power supply for various electronic components within a vehicle.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for different automotive power systems.
  • High-Efficiency Operation: With an efficient synchronous step-down regulator, the LM62435APPQRJRRQ1 ensures minimal power loss and heat generation, which is crucial for the confined spaces in automotive environments.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of various automotive subsystems, ensuring compatibility and flexibility.
  • Robust Protection Features: The device includes features such as overcurrent protection, thermal shutdown, and undervoltage lockout to ensure the safety and longevity of both the PMIC and the systems it powers.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality standards of the automotive industry, including AEC-Q100 qualification.

Applications

The LM62435APPQRJRRQ1 is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, instrument clusters, and other automotive electronics that require a stable and efficient power supply.

Design and Integration

Engineers can take advantage of the compact package design and the enhanced thermal performance that the LM62435APPQRJRRQ1 offers. Its integration into automotive systems is facilitated by its compatibility with standard ECU form factors and its ease of use in complex multi-voltage power architectures.

Quality and Reliability

TI's commitment to quality ensures that the LM62435APPQRJRRQ1 is manufactured to the highest standards, providing reliable performance even under the harsh conditions typical of automotive environments. With its robust design and comprehensive protection features, this PMIC is a dependable choice for critical vehicle functions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8091 $58.8546
13+ $8.0485 $104.6305
20+ $7.7970 $155.9400
27+ $7.5455 $203.7285
35+ $7.2939 $255.2865
46+ $6.5394 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,857 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess