EN
  • EN
  • DE

LM63635DQPWPRQ1

Part No LM63635DQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM63635 PRODUCTION LARGE REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM63635
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM63635DQPWPRQ1TR, 296-LM63635DQPWPRQ1CT, 296-LM63635DQPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877549-LM63635DQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM63635DQPWPRQ1 CAD Model

Description

The LM63635DQPWPRQ1 is a high-performance, automotive-grade step-down voltage converter from the reputable electronics manufacturer, Texas Instruments (TI). This advanced power solution is specifically designed to meet the rigorous demands of automotive applications, ensuring reliability and efficiency in a range of vehicle electronics systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 3.5V to 36V, making it versatile for various automotive electrical systems.
  • High Efficiency: With an efficiency rating of up to 92%, the LM63635DQPWPRQ1 ensures minimal power loss, leading to better performance and extended battery life in automotive applications.
  • Output Current Capability: It can deliver up to 3.5A of continuous output current, catering to the needs of high-power devices.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, featuring a thermally enhanced HTSSOP package that aids in heat dissipation.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 400 kHz to 2.2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Automotive-Qualified: As part of TI's automotive-qualified products, the LM63635DQPWPRQ1 meets the stringent AEC-Q100 standards, ensuring operation under extreme conditions.

Applications

The LM63635DQPWPRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls. Its robust design also makes it suitable for power conditioning and battery-powered accessories.

Package and Availability

This converter is available in a 16-pin HTSSOP (DQP) package, providing a compact footprint for space-constrained applications. The device's part number, LM63635DQPWPRQ1, ensures that you are selecting the automotive-qualified version of this high-performance converter. For pricing, samples, and detailed specifications, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4731 $52.0965
36+ $2.8497 $102.5892
55+ $2.7607 $151.8385
75+ $2.6716 $200.3700
97+ $2.5826 $250.5122
130+ $2.3154 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,636 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess