EN
  • EN
  • DE

LM64CILQ-F

Part No LM64CILQ-F
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description ±1°C Remote Diode Temperature Sensor with PWM Fan Control and 5 GPIO’s | IC TEMP SENSOR REMOTE 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 85°C, 25°C ~ 140°C
Accuracy ±1°C Local(Maximum), ±3°C Remote(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LM64
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 710812-LM64CILQ-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM64CILQ-F CAD Model

Description

The LM64CILQ-F is a high-performance, precision integrated circuit from Texas Instruments designed for a wide range of applications. This versatile product is part of Texas Instruments' commitment to providing innovative solutions to power management challenges across various industries.

Key Features

  • Accuracy: The LM64CILQ-F offers excellent precision and stability, making it suitable for critical applications where accurate measurement and control are essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, thereby extending battery life in portable devices and reducing power costs in stationary applications.
  • Wide Operating Temperature Range: It is built to perform reliably in a broad range of environmental conditions, ensuring consistent operation even under extreme temperatures.
  • Robust Design: The LM64CILQ-F is manufactured to withstand harsh industrial environments, providing a durable and reliable solution for your power management needs.
  • Easy Integration: With its compact form factor and standard packaging, the LM64CILQ-F can be easily integrated into existing designs, simplifying the development process and reducing time to market.

Applications

The LM64CILQ-F is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply modules
  • Battery-powered devices
  • Energy management systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product manuals provided by Texas Instruments. These documents offer comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for successful implementation of the LM64CILQ-F in your projects.

Quality and Support

Texas Instruments is known for its commitment to quality, and the LM64CILQ-F is no exception. Customers can expect robust support and a wealth of resources, including technical assistance, design tools, and a community forum for collaborative problem-solving. With TI's reputation for excellence, users can integrate the LM64CILQ-F into their projects with confidence.

Note: Always adhere to the recommended usage conditions and operational limits as specified by Texas Instruments to ensure the best performance and longevity of the product.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Texas Instruments
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5146 $54.1752
27+ $3.7043 $100.0161
42+ $3.5886 $150.7212
58+ $3.4728 $201.4224
75+ $3.3571 $251.7825
100+ $3.0098 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess