EN
  • EN
  • DE

LM70CIMMX-5/NOPB

Part No LM70CIMMX-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type SPI
Supply Voltage - Operating 2.65 V to 5.5 V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Testing Conditions -10°C to 65°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 132537-LM70CIMMX-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM70CIMMX-5/NOPB CAD Model

Description

The is a high-accuracy, low-power, digital output temperature sensor from Texas Instruments.

  • Operational Range: -55°C to 150°C
  • Supply Voltage: 2.65V to 5.5V
  • Supply Current: 250μA (typical) during active conversion and less than 10μA in shutdown mode
  • Resolution: 0.25°C, 0.5°C, and 1°C selectable
  • Accuracy: ±2°C at room temperature and ±3°C over the full range
  • Shutdown Mode: Reduces power consumption to less than 10μA
  • Package: 10-pin VSSOP

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to €5.9186
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to €0.6901
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to €1.1616
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to €16.7309
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to €3.3182
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to €7.9159
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to €2.2542

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess