EN
  • EN
  • DE

LM73606QRNPRQ1

Part No LM73606QRNPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 30WQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 6A
Frequency - Switching 350kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (6x4)
Base Product Number LM73606
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49519-6,LM73606QRNPRQ1-ND,296-49519-2,296-49519-1
Standard Package 3,000
Win Source Part Number 1009883-LM73606QRNPRQ1
Ultra Librarian 3D Model Ultra Librarian LM73606QRNPRQ1 CAD Model

Description

Introducing the LM73606QRNPRQ1 from Texas Instruments

The LM73606QRNPRQ1 is a robust, automotive-grade, 3.5V to 36V, 6A synchronous step-down voltage converter, meticulously designed to meet the stringent requirements of the automotive industry. This high-performance device from Texas Instruments is ideal for a variety of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive power supplies that demand high efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The converter operates over a 3.5V to 36V input voltage range, making it suitable for a variety of automotive battery configurations and able to withstand load dump transients.
  • High Output Current: Capable of delivering up to 6A of continuous output current, this device can power a wide range of high-demand automotive electronics.
  • Efficiency: With its synchronous step-down regulator design, the LM73606QRNPRQ1 achieves high conversion efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Thermal Performance: The device is designed with thermal shutdown and overcurrent protection, ensuring performance is maintained even under harsh conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 200 kHz to 2.2 MHz or synchronized to an external clock, allowing for flexibility in design optimization.
  • Robust Protection Features: It includes cycle-by-cycle current limit, short-circuit protection, and thermal shutdown to protect against fault conditions.
  • Automotive Qualifications: The LM73606QRNPRQ1 is AEC-Q100 qualified, ensuring it meets the automotive industry's reliability standards for electronic components.

Applications

The versatility of the LM73606QRNPRQ1 makes it suitable for a wide range of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Modules
  • Navigation Systems
  • Center Stack Displays

With its advanced features and proven durability, the LM73606QRNPRQ1 is the go-to solution for automotive engineers seeking a reliable power converter that can withstand the rigorous demands of the automotive environment. Its combination of high efficiency, thermal management, and a wide range of safety features make it an essential component in the development of modern automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8202 $52.3818
21+ $4.7756 $100.2876
33+ $4.6263 $152.6679
45+ $4.4771 $201.4695
58+ $4.3279 $251.0182
78+ $3.8801 $302.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess