The LM73CIMK-1 is a high-precision temperature sensor from Texas Instruments, designed to offer superior accuracy and ease of use for a wide range of applications. This compact and versatile sensor is an ideal solution for temperature monitoring and control in various electronic systems.
Key Features
- High Accuracy: The LM73CIMK-1 provides excellent temperature accuracy, with typical accuracy levels of ±1°C and maximum accuracy levels of ±2°C over the full temperature range of -40°C to 150°C.
- Digital Output: This sensor features a digital output with a two-wire I2C/SMBus interface, which simplifies integration with microcontrollers and other digital systems.
- Programmable Resolution: It offers programmable resolution from 11 to 14 bits, allowing users to optimize the trade-off between resolution and conversion time based on their specific requirements.
- Low Power Consumption: The LM73CIMK-1 is designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
- Small Form Factor: Housed in a tiny SOT-23 package, this sensor is perfect for space-constrained applications.
Applications
The LM73CIMK-1 temperature sensor is highly versatile and can be used in a variety of applications, including:
- Consumer Electronics (e.g., mobile phones, computers, and gaming consoles)
- Industrial Systems (e.g., HVAC, environmental monitoring, and process control)
- Medical Equipment (e.g., medical refrigerators and patient monitoring systems)
- Automotive Electronics (e.g., engine control units and climate control systems)
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to 150°C
- Output Type: Digital I2C/SMBus
- Package Type: SOT-23
With its combination of high accuracy, digital convenience, and low power consumption, the LM73CIMK-1 from Texas Instruments stands out as a reliable choice for temperature sensing needs across various industries.