EN
  • EN
  • DE

LM73CIMKX-1

Part No LM73CIMKX-1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM73 2.7V, SOT, 11-to-14 Bit Digital Temperature Sensor with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200673-LM73CIMKX-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management
Ultra Librarian 3D Model Ultra Librarian LM73CIMKX-1 CAD Model

Description

The LM73CIMKX-1 is a high-precision temperature sensor from Texas Instruments, designed for optimal performance in a wide range of applications. This sensor is part of the LM73 series, which is known for its accuracy, low power consumption, and ease of use. The LM73CIMKX-1 is particularly suitable for system thermal management, environmental monitoring, and any application where precise temperature readings are essential.

Key Features

  • Accuracy: The LM73CIMKX-1 offers impressive accuracy levels, with a typical accuracy of ±1°C over a temperature range of -40°C to 125°C. This ensures reliable temperature readings in various environments.
  • Interface: The device features a two-wire I2C/SMBus digital interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy-efficient operation, the LM73CIMKX-1 is ideal for battery-powered applications, as it helps to extend battery life by consuming minimal power.
  • Programmable Resolution: The resolution of the temperature sensor is programmable from 11 to 14 bits, allowing users to optimize the trade-off between resolution and conversion time.
  • Small Form Factor: The sensor comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the LM73CIMKX-1 allows it to be used across various industries and applications. Common uses include:

  • Telecommunications
  • Computing systems
  • Industrial controls
  • Consumer electronics
  • Portable and handheld devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM73CIMKX-1 is no exception. The product is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding applications.

With its combination of accuracy, power efficiency, and compact size, the LM73CIMKX-1 from Texas Instruments stands out as a superior choice for temperature sensing needs in a broad range of electronic systems.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,080 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess