EN
  • EN
  • DE

LM74700QDDFRQ1

Part No LM74700QDDFRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 3.2-V TO 65-V, 80-UA IQ AUTOMOTI / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Manufacturer Texas Instruments
Packaging Reel - TR
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 450 ns
Current - Output (Max) 5A
Voltage - Supply 3.2V ~ 65V
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LM74700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM74700QDDFRQ1DKR,296-LM74700QDDFRQ1CT,296-LM74700QDDFRQ1TR
Standard Package 3,000
Win Source Part Number 1317171-LM74700QDDFRQ1
Ultra Librarian 3D Model Ultra Librarian LM74700QDDFRQ1 CAD Model

Description

The LM74700QDDFRQ1 is a state-of-the-art automotive-grade controller IC designed by Texas Instruments for use in diode-ORing applications, where it serves as an ideal diode with a low on-resistance. This device is specifically tailored to manage power rails within automotive environments, ensuring that electronic systems receive a stable power supply even when multiple sources are available.

Integrating the LM74700QDDFRQ1 into your power management system offers numerous benefits. It provides a seamless transition between power sources without the typical power loss associated with Schottky diodes. This is achieved through its low on-resistance MOSFET, which minimizes power dissipation and enhances overall efficiency. Moreover, the device is designed to operate in a wide input voltage range, making it versatile for various automotive applications.

Safety and reliability are paramount in automotive applications, and the LM74700QDDFRQ1 excels in these aspects. It features a robust construction that meets the AEC-Q100 Grade 1 standard, ensuring operation in the demanding temperature range of -40°C to +125°C. Additionally, the device includes protection features such as reverse battery protection and overvoltage lockout, safeguarding your systems against potential damage.

The compact size of the LM74700QDDFRQ1, housed in a small 3.5mm x 3.5mm WSON package, allows for ease of integration into space-constrained automotive applications. Its low quiescent current further enhances its suitability for battery-powered systems where power conservation is crucial.

Whether you're designing power distribution systems for infotainment, ADAS, or other automotive subsystems, the LM74700QDDFRQ1 from Texas Instruments offers a reliable and efficient solution for managing power supply transitions and ensuring the integrity of your electronic systems.

Key Features:

  • Automotive-grade controller IC for diode-ORing applications
  • Low on-resistance for high-efficiency power management
  • Wide input voltage range suitable for various applications
  • AEC-Q100 Grade 1 qualified for automotive reliability
  • Protection features including reverse battery and overvoltage lockout
  • Compact 3.5mm x 3.5mm WSON package for space-constrained environments

You May Also Be Interested in

ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Analog Devices Inc.
7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Lowest to $16.5518
Renesas Electronics America
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.5714
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4912 $52.1920
85+ $1.2236 $104.0060
130+ $1.1853 $154.0890
175+ $1.1471 $200.7425
230+ $1.1089 $255.0470
305+ $0.9942 $303.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,623 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess