EN
  • EN
  • DE
  • IT

LM75BIM-3

Part No LM75BIM-3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082849-LM75BIM-3
Family Name LM75
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM75BIM-3 CAD Model

Description

The LM75BIM-3 is an advanced digital temperature sensor and thermal watchdog from Texas Instruments, a leading global semiconductor company.

  • Supply Voltage Range: 2.8 V to 5.5 V
  • Temperature Accuracy: ±2°C from -25°C to +100°C, and ±3°C over -55°C to +125°C
  • Interface: I2C
  • Programmable Temperature Threshold and Hysteresis Limit Settings: Yes
  • Power-saving Modes: 3 selectable modes
  • Package: 8-pin, surface-mount SOIC
  • Shutdown Feature: Yes
  • Fault Queue: Yes
  • Temperature Resolution: 0.125°C

You May Also Be Interested in

ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7547 $52.8290
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,770 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess