The LM75CIMX-3/NOPB from Texas Instruments is a high-quality, high-performance temperature sensor that offers precise and accurate temperature sensing and monitoring, making it ideal for a diverse range of applications across various industries.
- Supply Voltage: 2.7V to 5.5V
- Temperature Range: -55°C to +125°C
- Accuracy: ±2°C from -25°C to +100°C, and ±3°C from -55°C to +125°C
- Interface: SMBus and I2C compatible
- Programmable Temperature Threshold and Hysteresis: Yes
- Package: 8-pin surface-mount
- RoHS Compliance: Yes
- Low-power Standby Mode: Yes
- Applications: Environmental control systems, computer thermal management, industrial process control, HVAC systems, and other applications where accurate temperature monitoring is critical