Product Overview: LM7812SX/NOPB
The LM7812SX/NOPB is a fixed voltage regulator from Texas Instruments, designed to offer a consistent 12V output. This reliable component is part of the LM78XX series, which are known for their ease of use and robust performance in a variety of applications.
Key Features
- Output Voltage: Precisely regulated 12V output, making it ideal for a wide range of electronics that require a stable power supply.
- Output Current: Capable of delivering up to 1A of output current, suitable for moderate power needs.
- Thermal Overload Protection: Built-in thermal shutdown feature protects the device from damage due to overheating.
- Short Circuit Protection: Offers short circuit protection that enhances the longevity and reliability of both the regulator and the overall system.
- No External Components Required: The LM7812SX/NOPB operates effectively without the need for additional external components, simplifying design and reducing overall system cost.
- Package Type: Available in a TO-263 package, which is suitable for surface mounting and helps in saving space on the PCB.
Applications
The LM7812SX/NOPB is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Office Automation Machines
- Power Supplies
- Industrial Control Systems
Quality and Reliability
As a product of Texas Instruments, the LM7812SX/NOPB is manufactured to high standards, ensuring both quality and reliability. The device is lead-free and RoHS compliant, adhering to environmental standards. The "NOPB" suffix indicates that the product is free of lead and other environmentally sensitive materials, making it a responsible choice for electronic designs.
Conclusion
In summary, the LM7812SX/NOPB voltage regulator is an excellent choice for designers looking for a reliable 12V power source. With its robust protection features, ease of use, and compact form factor, this component is well-suited for a broad range of applications and is backed by Texas Instruments' reputation for quality.