EN
  • EN
  • DE

LM78L15ACH

Part No LM78L15ACH
Manufacturer Texas Instruments
Description 3-Terminal Positive Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226304-LM78L15ACH
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78L15ACH CAD Model

Description

The LM78L15ACH from Texas Instruments is a fixed-voltage integrated circuit voltage regulator designed to offer a consistent 15V output. This high-quality component is a part of the LM78Lxx series, which are known for their reliability and ease of use in a wide range of electronic applications.

Key Features:

  • Output Voltage: Precisely regulated 15V output, making it suitable for circuits requiring a stable voltage source.
  • Output Current: Capable of delivering up to 100mA of output current, which is ideal for low power consumption devices.
  • Package Type: The TO-46 metal can package ensures durability and provides effective thermal conduction, enhancing the regulator's performance in varying conditions.
  • Thermal Regulation: Designed with thermal overload protection that safeguards the device from damage due to excessive power dissipation and high temperature.
  • Short Circuit Protection: The built-in short circuit protection feature prevents the regulator and the connected components from potential damage caused by short circuits.
  • Voltage Tolerance: Offers a tight output voltage tolerance, ensuring a reliable and consistent performance across different loads and input conditions.

Applications:

The LM78L15ACH is versatile and can be used in various electronic applications including:

  • Consumer electronics
  • Telecommunication systems
  • Instrumentation
  • Automotive electronics
  • Power supplies

Quality and Reliability:

Texas Instruments is a name synonymous with quality in the semiconductor industry, and the LM78L15ACH is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. With its robust design and comprehensive protection features, this voltage regulator is an excellent choice for designers looking for a reliable power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess